"Current Sensor ±25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor ±25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR, 100KHZ, SOIC-8, 5.5V; Quiescent Current:-; Bandwidth:100kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1589-MCS1801GS-25-PDKR-ND | 60AJ3937 |
| Product Name | Current Sensors | Current Sensor, 100Khz, Soic-8, 5.5V; Quiescent Current Monolithic Power Systems (Mps) |
| Technology | Hall-Effect | |
| Mounting / Configuration | "8-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 F (-40 C) |
| Current | 25 amps |