Monarch Instrument Temperature/Humidity Probe THP-W

Description
The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.
Description
The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.

Suppliers

Company
Product
Description
Supplier Links
Temperature/Humidity Probe - THP-W - Monarch Instrument
Amherst, NH, USA
Temperature/Humidity Probe
THP-W
Temperature/Humidity Probe THP-W
The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.

The Temperature Humidity Probe is a self‐contained unit with a solid state temperature/humidity sensor giving a linearized output of 10mV per °C and 10mV per %RH respectively. The unit operates from 5‐12 volts DC. Connection is via a standard circular stainless steel DIN connector. The mating connector with 8 foot (2.4m) cable is supplied. The probe operates within ± 0.4°C over a –40 to 120°C temperature range. The humidity output is accurate to ± 3% (typical) between 20 to 80%RH and ± 4% between 10 to 90%RH. The probe housing is made of rugged anodized aluminum with a plastic end cap. The sensor is housed under a water resistant membrane. When used with the Monarch Instrument Data Chart 1250 paperless recorder, no additional power is required as power is provided directly from the rear terminals of the recorder.

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Temperature Probes
Product Number THP-W
Product Name Temperature/Humidity Probe
Sensed Temperature -40 to 248 F (-40 to 120 C)
Application Options Designed Specifically for HVAC Applications
Probe Configuration Straight Probe
Diameter or Width Range 0.3900 inch (9.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details