RS Components, Ltd. 3428962

Description
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof Handle. Wide temperature range. Type K and T Available Sensor Type = K Probe Type = General, Surface Probe Length = 110mm Probe Diameter = 6mm Maximum Temperature Measurement = +600 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote
Description
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof Handle. Wide temperature range. Type K and T Available Sensor Type = K Probe Type = General, Surface Probe Length = 110mm Probe Diameter = 6mm Maximum Temperature Measurement = +600 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428962 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality. Waterproof Handle. Wide temperature range. Type K and T Available Sensor Type = K Probe Type = General, Surface Probe Length = 110mm Probe Diameter = 6mm Maximum Temperature Measurement = +600 °C Cable Length = 2m Best Accuracy = ±0.25 % Connector Type = Miniature Plug

A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal 4 mm diameter disc to which the thermocouple junction is attached. All models are highly reliable and excellent quality.
Waterproof Handle. Wide temperature range. Type K and T Available
Sensor Type = K
Probe Type = General, Surface
Probe Length = 110mm
Probe Diameter = 6mm
Maximum Temperature Measurement = +600 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3428962
Sensed Temperature 1112 F (600 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3428940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3428833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 282990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details