Conax Technologies High Temperature Thermocouples - Termination Styles

Description
T5 The T5 terminal head is a highly versatile, gasket-sealed head that meets NEMA 4 standards with termination styles T5AL (aluminum) and T5CI (cast iron). Termination style T5SS (stainless steel) meets NEMA 4X standards and provides a degree of corrosion resistance. T5 heads feature 6 terminal posts. Covers are tethered to the body with a ball-chain. Temperature rating with gasket is 300° F (150° C). T8 The T8 terminal head is Conax Technologies's standard weatherproof, gasket-sealed, screw cover head, constructed of cast iron with black epoxy coating (E-COAT) for corrosion resistance. It accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C). T11 The T11 termination provides a screw cover with chain leash and a 6-post terminal block. The T11 is available in cast aluminum with a high gloss silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight and dust. Temperature is rated at 275° F (135° C).
Request a Quote
Description
T5 The T5 terminal head is a highly versatile, gasket-sealed head that meets NEMA 4 standards with termination styles T5AL (aluminum) and T5CI (cast iron). Termination style T5SS (stainless steel) meets NEMA 4X standards and provides a degree of corrosion resistance. T5 heads feature 6 terminal posts. Covers are tethered to the body with a ball-chain. Temperature rating with gasket is 300° F (150° C). T8 The T8 terminal head is Conax Technologies's standard weatherproof, gasket-sealed, screw cover head, constructed of cast iron with black epoxy coating (E-COAT) for corrosion resistance. It accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C). T11 The T11 termination provides a screw cover with chain leash and a 6-post terminal block. The T11 is available in cast aluminum with a high gloss silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight and dust. Temperature is rated at 275° F (135° C).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermocouples - Termination Styles -  - Conax Technologies
Buffalo, NY, United States
High Temperature Thermocouples - Termination Styles
High Temperature Thermocouples - Termination Styles
T5 The T5 terminal head is a highly versatile, gasket-sealed head that meets NEMA 4 standards with termination styles T5AL (aluminum) and T5CI (cast iron). Termination style T5SS (stainless steel) meets NEMA 4X standards and provides a degree of corrosion resistance. T5 heads feature 6 terminal posts. Covers are tethered to the body with a ball-chain. Temperature rating with gasket is 300° F (150° C). T8 The T8 terminal head is Conax Technologies's standard weatherproof, gasket-sealed, screw cover head, constructed of cast iron with black epoxy coating (E-COAT) for corrosion resistance. It accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C). T11 The T11 termination provides a screw cover with chain leash and a 6-post terminal block. The T11 is available in cast aluminum with a high gloss silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight and dust. Temperature is rated at 275° F (135° C).

T5

The T5 terminal head is a highly versatile, gasket-sealed head that meets NEMA 4 standards with termination styles T5AL (aluminum) and T5CI (cast iron). Termination style T5SS (stainless steel) meets NEMA 4X standards and provides a degree of corrosion resistance. T5 heads feature 6 terminal posts. Covers are tethered to the body with a ball-chain. Temperature rating with gasket is 300° F (150° C).

T8
The T8 terminal head is Conax Technologies's standard weatherproof, gasket-sealed, screw cover head, constructed of cast iron with black epoxy coating (E-COAT) for corrosion resistance. It accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C).

T11
The T11 termination provides a screw cover with chain leash and a 6-post terminal block. The T11 is available in cast aluminum with a high gloss silver-painted finish designed to resist weak acids, organic solvents, alkalies, sunlight and dust. Temperature is rated at 275° F (135° C).

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name High Temperature Thermocouples - Termination Styles
Sensed Temperature 275 to 698 F (135 to 370 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Miniature Bearing Sensors (MBS) -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Exhaust Gas Sensor For LM Engines - LM2500 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Assemblies with Terminal Head and Direct Mount -  - Conax Technologies
Specs
Sensed Temperature -328 to 4199 F (-200 to 2315 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
View Details