The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in automation thanks to its variable switching outputs. The fiber optic sensor is used, for example, in position control and for position and presence detection. The CLS1000 controller is available in five different versions: CLS1000-QN with antivalence function (normally open/normally closed), CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to adapt the controller in OEM applications, the CLS1000 can be used in almost all environments, regardless of high temperatures or confined installation spaces.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | optoCONTROL CLS1000-AU-PP-T |
| Product Name | Controller with Voltage Output |
| Body Shape | Rectangular |
| Operating Temperature | 23 to 131 F (-5 to 55 C) |
| Beam Type | Infrared |