Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENCAPSULANTS AND POTTING COMPOUNDS
MOMENTIVE PERFORMANCE MATERIALS INC.
20815 -- MOMENTIVE TSE3477T POTTING & ENCAPSULATING COMPOUND - 441 LB DRUM
Momentive Performance Materials Inc.
Momentive TSE3477T Potting & Encapsulating Compound - 441 lb Drum
20815
Description
Momentive TSE3477T potting & encapsulating compound.
R. S. Hughes Company, Inc.
Done
Description
Momentive TSE3477T potting & encapsulating compound.
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Momentive TSE3477T Potting & Encapsulating Compound - 441 lb Drum
TSE3477T-A 200K
Momentive TSE3477T Potting & Encapsulating Compound - 441 lb Drum
TSE3477T-A 200K
Momentive TSE3477T potting & encapsulating compound.
Momentive TSE3477T potting & encapsulating compound.
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Encapsulants and Potting Compounds
Product Number
TSE3477T-A 200K
Product Name
Momentive TSE3477T Potting & Encapsulating Compound - 441 lb Drum
Unlock Full Specs
to access all available technical data
Similar Products
Hernon Manufacturing, Inc.
Formulations - Applications - Bonding - Tuffbond 316
3316AB22
Specs
Form / Function
50 ml (two component)
Cure / Technology
Two Component ; Room Temperature Vulcanizing or Curing
Chemical System
Elastomeric
View Details
Master Bond, Inc.
USP Class VI, One Component, LED Curable System
LED403Med
Specs
Type
High Dielectric; Optical; Thermal Insulation
Form / Function
Gap Filler, Foam in Place Gasket; Liquid
Cure / Technology
Thermoset; Two Component ; UV or Radiation Cured
View Details
ELANTAS North America LLC
ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 5 gal Pail
124469
Specs
Chemical System
Epoxy
Dielectric Strength
0.0095 kV/in (0.0037 kV/cm)
View Details
Dymax
Dymax Multi-Cure® E-MAX 10075 Conformal Coating Clear 15 L Pail
10075/15LPSTD
Specs
Form / Function
Encapsulant or Conformal Coating
Cure / Technology
Single Component
Tensile (Break)
1500 psi (10342 KPa)
View Details