Master Bond, Inc. USP Class VI, One Component, LED Curable System LED403Med

Description
Master Bond LED403Med is a very special, one part LED curable system that can be used as an adhesive, sealant, coating and encapsulation system. It requires no mixing and has excellent dimensional stability, electrical insulation and chemical resistance. LED403Med withstands sterilization, including gamma radiation, ETO and various chemical sterilants. Featuring excellent optical clarity and light transmission properties, it fully cures tack-free without any oxygen inhibition and passes the plastics test for USP Class VI biocompatibility and ISO 10993-5 cytotoxicity requirements. As an added benefit, LED light emitting sources are generally considered to be less hazardous and more user friendly than their comparable UV light sources.
Request a Quote
Description
Master Bond LED403Med is a very special, one part LED curable system that can be used as an adhesive, sealant, coating and encapsulation system. It requires no mixing and has excellent dimensional stability, electrical insulation and chemical resistance. LED403Med withstands sterilization, including gamma radiation, ETO and various chemical sterilants. Featuring excellent optical clarity and light transmission properties, it fully cures tack-free without any oxygen inhibition and passes the plastics test for USP Class VI biocompatibility and ISO 10993-5 cytotoxicity requirements. As an added benefit, LED light emitting sources are generally considered to be less hazardous and more user friendly than their comparable UV light sources.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USP Class VI, One Component, LED Curable System - LED403Med - Master Bond, Inc.
Hackensack, NJ, USA
USP Class VI, One Component, LED Curable System
LED403Med
USP Class VI, One Component, LED Curable System LED403Med
Master Bond LED403Med is a very special, one part LED curable system that can be used as an adhesive, sealant, coating and encapsulation system. It requires no mixing and has excellent dimensional stability, electrical insulation and chemical resistance. LED403Med withstands sterilization, including gamma radiation, ETO and various chemical sterilants. Featuring excellent optical clarity and light transmission properties, it fully cures tack-free without any oxygen inhibition and passes the plastics test for USP Class VI biocompatibility and ISO 10993-5 cytotoxicity requirements. As an added benefit, LED light emitting sources are generally considered to be less hazardous and more user friendly than their comparable UV light sources.

Master Bond LED403Med is a very special, one part LED curable system that can be used as an adhesive, sealant, coating and encapsulation system. It requires no mixing and has excellent dimensional stability, electrical insulation and chemical resistance. LED403Med withstands sterilization, including gamma radiation, ETO and various chemical sterilants. Featuring excellent optical clarity and light transmission properties, it fully cures tack-free without any oxygen inhibition and passes the plastics test for USP Class VI biocompatibility and ISO 10993-5 cytotoxicity requirements. As an added benefit, LED light emitting sources are generally considered to be less hazardous and more user friendly than their comparable UV light sources.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number LED403Med
Product Name USP Class VI, One Component, LED Curable System
Cure / Technology Thermoset; Two Component  ; UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Composition Unfilled
Features High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

No Mix, Thermally Conductive Epoxy Adhesive - EP3RR-80 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
USP Class VI Certified, Two Component Epoxy - EP30Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Fast Curing, Non-Yellowing Two Component Epoxy - EP30-4 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
One Part, NASA Low Outgassing Electrically Conductive Epoxy - EP3HTS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details