2X C-CLAMP BASE MAGNIFIER
C-Clamp Base attaches to any surface up to two inches thick
Arm Length Options: 18" or 24"
Main lens is 4 inch diameter glass lens, 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier
| Moffatt Products, Inc. | |
|---|---|
| Product Category | Magnifiers |
| Product Name | 2X C-Clamp Base Magnifier |
| Type / Mounting | Arm, Boom or Clamp-on; C-Clip Mount |