Moffatt Products, Inc. 2X Magnet Base Magnifier

Description
2X MAGNET BASE MAGNIFIER Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier
Description
2X MAGNET BASE MAGNIFIER Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

Suppliers

Company
Product
Description
Supplier Links
2X Magnet Base Magnifier -  - Moffatt Products, Inc.
Watertown, SD, USA
2X Magnet Base Magnifier
2X Magnet Base Magnifier
2X MAGNET BASE MAGNIFIER Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

2X MAGNET BASE MAGNIFIER

Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm

Length Options: 18" or 24"

Main lens is 4 inch diameter glass lens, with 2x magnification Black color Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier

Supplier's Site

Technical Specifications

  Moffatt Products, Inc.
Product Category Magnifiers
Product Name 2X Magnet Base Magnifier
Type / Mounting Arm, Boom or Clamp-on; Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Jewellers loupe
Magnification 7 X
View Details
4X Quick Coupler Base Magnifier -  - Moffatt Products, Inc.
Specs
Type / Mounting Arm, Boom or Clamp-on; Quick Coupler Mount
Magnification 2 to 4 X
Size 4" Diameter
View Details