The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material defects on metal surfaces and more, making the PCE-VM 21 microscope a vital addition to your workshop.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Magnifiers |
| Product Number | PCE-VM 21 |
| Product Name | Microscope for Electronics Repair Work |
| Type / Mounting | Video or Digital |
| Applications | Electronics manufacturing; Industrial Inspection |
| Magnification | 10 to 75 X |
| Working Distance / Focal Length | 3.7 inch (93.98 mm) |