TPI Corporation Magnifiers 45MAGW

Description
ROUND TYPE YES ADJUSTABLE PLASTIC LENS MATERIAL YES ILLUMINATED 3X MAGNIFICATION YES CASE INCLUDED YES BASE BULB POWER RATING 22 W AVERAGE BULB LIFE IN HOUR 16000 OVERALL REACH 45 INCH CORD SET SIZE 6 FT APPROVAL UL (CANADA AND US)
Datasheet
Description
ROUND TYPE YES ADJUSTABLE PLASTIC LENS MATERIAL YES ILLUMINATED 3X MAGNIFICATION YES CASE INCLUDED YES BASE BULB POWER RATING 22 W AVERAGE BULB LIFE IN HOUR 16000 OVERALL REACH 45 INCH CORD SET SIZE 6 FT APPROVAL UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnifiers - 45MAGW - TPI Corporation
Gray, TN, USA
Magnifiers
45MAGW
Magnifiers 45MAGW
ROUND TYPE YES ADJUSTABLE PLASTIC LENS MATERIAL YES ILLUMINATED 3X MAGNIFICATION YES CASE INCLUDED YES BASE BULB POWER RATING 22 W AVERAGE BULB LIFE IN HOUR 16000 OVERALL REACH 45 INCH CORD SET SIZE 6 FT APPROVAL UL (CANADA AND US)
  • ROUND TYPE
  • YES ADJUSTABLE
  • PLASTIC LENS MATERIAL
  • YES ILLUMINATED
  • 3X MAGNIFICATION
  • YES CASE INCLUDED
  • YES BASE
  • BULB POWER RATING 22 W
  • AVERAGE BULB LIFE IN HOUR 16000
  • OVERALL REACH 45 INCH
  • CORD SET SIZE 6 FT
  • APPROVAL UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Magnifiers
Product Number 45MAGW
Product Name Magnifiers
Type / Mounting Desktop Stand; Folding or Linen
Unlock Full Specs
to access all available technical data

Similar Products

Magnifiers - 394188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Eye magnifier
Magnification 4 X
Features Illuminated
View Details
Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
2X Magnet Base Magnifier -  - Moffatt Products, Inc.
Moffatt Products, Inc.
Specs
Type / Mounting Arm, Boom or Clamp-on; Magnetic Base
Magnification 2 X
Size 4" Diameter
View Details