MOCAP LLC Universal Thread Plugs U120RD1

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Thread Plugs - U120RD1 - MOCAP LLC
Park Hills, MO, United States
Universal Thread Plugs
U120RD1
Universal Thread Plugs U120RD1
Material: LDPE (Low Density Polyethylene) (Red) Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number U120RD1
Product Name Universal Thread Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP210 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP1.469/1.750 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
General Purpose Plugs for BSP Threads - GPB1000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.5512 inch (14 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF310 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details