MOCAP LLC Outside Pull Tapered Plastic Plugs OP.99/1.14

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outside Pull Tapered Plastic Plugs - OP.99/1.14 - MOCAP LLC
Park Hills, MO, United States
Outside Pull Tapered Plastic Plugs
OP.99/1.14
Outside Pull Tapered Plastic Plugs OP.99/1.14
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OP.99/1.14
Product Name Outside Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW.92/1.08 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0250 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Vinyl Plastic Insertion Plugs - MCP9262 - MOCAP LLC
Specs
Features Flange
Material Ethyl Vinyl Acetate (EVA); Vinyl
NPT Thread 1" NPT; 1
View Details
Barrel Plugs with Flange - BPF130 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2756 inch (7 mm)
Material Polyethylene (PE)
View Details