MOCAP LLC Center Pull Tapered Plastic Plugs CP.53/.60

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP.53/.60 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP.53/.60
Center Pull Tapered Plastic Plugs CP.53/.60
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP.53/.60
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Washer Plugs - MSWP3 - MOCAP LLC
Specs
Features Flange
Overall Length 0.0984 inch (2.5 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF400 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0750 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.4016 inch (10.2 mm)
Material Polypropylene (PP)
View Details
Outside Pull Tapered Plastic Plugs - OP1.23/1.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.8110 inch (20.6 mm)
Material Polyethylene (PE)
View Details