MOCAP LLC Outside Pull Tapered Plastic Plugs OP1.78/1.95

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outside Pull Tapered Plastic Plugs - OP1.78/1.95 - MOCAP LLC
Park Hills, MO, United States
Outside Pull Tapered Plastic Plugs
OP1.78/1.95
Outside Pull Tapered Plastic Plugs OP1.78/1.95
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OP1.78/1.95
Product Name Outside Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP002 - MOCAP LLC
Specs
Overall Length 0.3425 inch (8.7 mm)
Material Paper
NPT Thread 1/8" NPT; 1/8
View Details
Silicone Rubber Tapered Plugs - MSP.625/800 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP310 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2520 inch (6.4 mm)
Material Polyethylene (PE)
View Details