MOCAP LLC Universal Thread Plugs U100RD1

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Thread Plugs - U100RD1 - MOCAP LLC
Park Hills, MO, United States
Universal Thread Plugs
U100RD1
Universal Thread Plugs U100RD1
Material: LDPE (Low Density Polyethylene) (Red) Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed for Maximum Flexibility to Fit Many Different Thread Types and Sizes with a Simple Push-In and Turn to Lock-In-Place
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number U100RD1
Product Name Universal Thread Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Outside Pull Tapered Plastic Plugs - OP1.84/2.00 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for BSP Threads - GPB3000RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.7520 inch (19.1 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF481 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0188 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3110 inch (7.9 mm)
Material Polyethylene (PE)
View Details