MOCAP LLC General Purpose Plugs for BSP Threads GPB0750RD4

Description
Material: PP (Polypropylene) (Red) Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote
Description
Material: PP (Polypropylene) (Red) Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for BSP Threads - GPB0750RD4 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for BSP Threads
GPB0750RD4
General Purpose Plugs for BSP Threads GPB0750RD4
Material: PP (Polypropylene) (Red) Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
  • Material: PP (Polypropylene) (Red)
  • Designed to Protect BSP Threads and Fittings from Damage, Dust, Debris and Contaminants
  • Knurled Head and Slot for Easy On-Off Application
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPB0750RD4
Product Name General Purpose Plugs for BSP Threads
Features Threaded; Knurled; Slotted Head
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Rubber Pull Plugs - MEPP.156 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details
General Purpose Plugs for BSP Threads - GPB0125RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1188 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details