MOCAP LLC Silicone Rubber Pull Plugs MSPP.130

Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Pull Plugs - MSPP.130 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Pull Plugs
MSPP.130
Silicone Rubber Pull Plugs MSPP.130
Material: Silicone Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: Silicone
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSPP.130
Product Name Silicone Rubber Pull Plugs
Overall Length 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Flat Top - OV5015MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0438 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3189 inch (8.1 mm)
Material Polypropylene (PP)
View Details
Threaded Plastic Plugs for Inverted Flared Fittings - IFP330 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.2795 inch (7.1 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.625/800 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details