MOCAP LLC Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0500

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for MS-21921 Flareless Tube and Nut Assemblies - TNP0500 - MOCAP LLC
Park Hills, MO, United States
Plugs for MS-21921 Flareless Tube and Nut Assemblies
TNP0500
Plugs for MS-21921 Flareless Tube and Nut Assemblies TNP0500
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Designed to Fit MS-21921 Tube and Nut Assemblies Interchangeably
  • Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number TNP0500
Product Name Plugs for MS-21921 Flareless Tube and Nut Assemblies
Features Knurled
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Tapered Plastic Plugs - CP.53/.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP210 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Push-in Plugs for SAE and NPT Threads - PIP0250 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2205 inch (5.6 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF251 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details