MOCAP LLC Threaded Plastic Plugs for Straight Thread O-Ring Ports OPP0500

Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Request a Quote
Description
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0500 - MOCAP LLC
Park Hills, MO, United States
Threaded Plastic Plugs for Straight Thread O-Ring Ports
OPP0500
Threaded Plastic Plugs for Straight Thread O-Ring Ports OPP0500
Material: PP (Polypropylene) Stocked Material: PP (Red) Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
  • Material: PP (Polypropylene)
  • Stocked Material: PP (Red)
  • Designed to Provide a Positive Seal on SAE Straight-Thread O-Ring Type Ports and Mil-MS-33649 Bosses
  • Features Molded-In O-Ring Style Bead on the Outside of Head to Seal the Port Face from Oil Leakage
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OPP0500
Product Name Threaded Plastic Plugs for Straight Thread O-Ring Ports
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Plugs for NPT Threads - HSPN0375 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.5669 inch (14.4 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU1000-14 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5315 inch (13.5 mm)
Material Polypropylene (PP)
View Details
Plugs for Schedule 40 Round Pipes - 11 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0437-20 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3386 inch (8.6 mm)
Material Polypropylene (PP)
View Details