MOCAP LLC Paper Tapered Plugs MPTP011

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP011 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP011
Paper Tapered Plugs MPTP011
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP011
Product Name Paper Tapered Plugs
Overall Length 0.4803 inch (12.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Domed Top - OV5030MA - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF241 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.85/2.98 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.41/.48 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details