MOCAP LLC EPDM Rubber Washer Plugs MEWP12

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Features a Flange for Masking the Area Around a Hole
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Features a Flange for Masking the Area Around a Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Washer Plugs - MEWP12 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Washer Plugs
MEWP12
EPDM Rubber Washer Plugs MEWP12
Material: EPDM (Ethylene Propylene Diene Monomer) Features a Flange for Masking the Area Around a Hole
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Features a Flange for Masking the Area Around a Hole
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEWP12
Product Name EPDM Rubber Washer Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Plugs for Type L and M Tubing - LMP2625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP032 - MOCAP LLC
Specs
Overall Length 0.6417 inch (16.3 mm)
Material Paper
NPT Thread 2" NPT; 2
View Details
Tapered Plugs for Type L and M Tubing - LMP0750 - MOCAP LLC
Specs
Overall Length 0.6181 inch (15.7 mm)
Material Polyethylene (PE)
View Details
EPDM Tapered Plugs - MEP.187/343 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details