MOCAP LLC Sheet Metal Hole Plugs Flush SMF3

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Hole Plugs Flush - SMF3 - MOCAP LLC
Park Hills, MO, United States
Sheet Metal Hole Plugs Flush
SMF3
Sheet Metal Hole Plugs Flush SMF3
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black) Snap-in Design for an Attractive and Secure Fit Used on Auto Bodies, Tanks, HVAC Units, etc.
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black)
  • Snap-in Design for an Attractive and Secure Fit
  • Used on Auto Bodies, Tanks, HVAC Units, etc.
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number SMF3
Product Name Sheet Metal Hole Plugs Flush
Overall Length 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF100 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.1772 inch (4.5 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.81/.93 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP3.250/4.000 - MOCAP LLC
Specs
Overall Length 1.5 inch (38.1 mm)
Material Rubber - Silicone
View Details
Silicone Rubber Pull Plugs - MSPP.335 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details