MOCAP LLC Barrel Plugs with Flange BPF430

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF430 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF430
Barrel Plugs with Flange BPF430
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF430
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM2415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
General Purpose Plugs for Type L and M Tubing - GKP0313 - MOCAP LLC
Specs
Features Flange
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP1.56/1.68 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.217 - MOCAP LLC
Specs
Overall Length 0.9843 inch (25 mm)
View Details