MOCAP LLC Push-in Plugs for SAE and NPT Threads PIP0875

Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push-in Plugs for SAE and NPT Threads - PIP0875 - MOCAP LLC
Park Hills, MO, United States
Push-in Plugs for SAE and NPT Threads
PIP0875
Push-in Plugs for SAE and NPT Threads PIP0875
Material: LDPE (Low Density Polyethylene) (Red) Designed to Simply Snap into Place to Protect Threads
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Designed to Simply Snap into Place to Protect Threads
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number PIP0875
Product Name Push-in Plugs for SAE and NPT Threads
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Oval Tubes with Domed Top - OV2510MI - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP022 - MOCAP LLC
Specs
Overall Length 0.6339 inch (16.1 mm)
Material Paper
NPT Thread 1" NPT; 1
View Details
Outside Pull Tapered Plastic Plugs - OP.67/.75 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details