MOCAP LLC Center Pull Plugs with Wide Flanges CPW1.20/1.30

Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Plugs with Wide Flanges - CPW1.20/1.30 - MOCAP LLC
Park Hills, MO, United States
Center Pull Plugs with Wide Flanges
CPW1.20/1.30
Center Pull Plugs with Wide Flanges CPW1.20/1.30
Material: LDPE (Low Density Polyethylene) (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
  • Material: LDPE (Low Density Polyethylene) (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Featuring a Wider Flange than the CP Series for Added Protection of External Surfaces
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CPW1.20/1.30
Product Name Center Pull Plugs with Wide Flanges
Features Flange; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull Plugs with Wide Flanges - CPW2.46/2.55 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP80 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF490 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details