MOCAP LLC
Plugs for Schedule 40 Round Pipes
RNPP1.5
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
Request a Quote
Email Supplier
Suppliers
Plugs for Schedule 40 Round Pipes
RNPP1.5
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Multiple Ribs for a Secure Fit
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Multiple Ribs for a Secure Fit
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
RNPP1.5 |
|
Product Name
|
Plugs for Schedule 40 Round Pipes |
|
Overall Length
|
0.5787 inch (14.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Pull Tab
Overall Length
0.7520 inch (19.1 mm)
Material
Polyethylene (PE)
View Details
Features
Pull Tab
Overall Length
0.5591 inch (14.2 mm)
Material
Polyethylene (PE)
View Details
Features
Threaded; Flange
Overall Length
0.3150 inch (8 mm)
Material
Polyethylene (PE)
View Details