MOCAP LLC Outside Pull Tapered Plastic Plugs OP.72/.82

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outside Pull Tapered Plastic Plugs - OP.72/.82 - MOCAP LLC
Park Hills, MO, United States
Outside Pull Tapered Plastic Plugs
OP.72/.82
Outside Pull Tapered Plastic Plugs OP.72/.82
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Off-centered tab allows tight-fitting plugs to be more easily pulled out from the side
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number OP.72/.82
Product Name Outside Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM1215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Tapered Plugs - MSP3.250/4.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.5 inch (38.1 mm)
Material Rubber - Silicone
View Details
Tapered Plugs for Type L and M Tubing - LMP1625 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Threaded Plastic Plugs for Straight Thread O-Ring Ports - OPP0500 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3189 inch (8.1 mm)
Material Polypropylene (PP)
View Details