MOCAP LLC Center Pull Tapered Plastic Plugs CP1.45/1.60

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP1.45/1.60 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP1.45/1.60
Center Pull Tapered Plastic Plugs CP1.45/1.60
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP1.45/1.60
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flared JIC Fittings - FJP240 - MOCAP LLC
Specs
Overall Length 1.15 inch (29.2 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP1.36/1.42 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5315 inch (13.5 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM1415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3504 inch (8.9 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF120 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details