MOCAP LLC EPDM Rubber Pull Plugs MEPP.141

Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote
Description
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Pull Plugs - MEPP.141 - MOCAP LLC
Park Hills, MO, United States
EPDM Rubber Pull Plugs
MEPP.141
EPDM Rubber Pull Plugs MEPP.141
Material: EPDM (Ethylene Propylene Diene Monomer) Convenient Handle and Parallel Design for Masking of Through-Holes
  • Material: EPDM (Ethylene Propylene Diene Monomer)
  • Convenient Handle and Parallel Design for Masking of Through-Holes
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MEPP.141
Product Name EPDM Rubber Pull Plugs
Overall Length 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Tapered Plugs - MSP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
General Purpose Plugs for Unified/Straight Threads - GPU0625-18 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3583 inch (9.1 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details
Finger Nub Vinyl Grips - MFG0188 - MOCAP LLC
Specs
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details