Comtelco Industries, Inc. Portable Antenna PEXC-806-BNX

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz COVERED BNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz COVERED BNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-806-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-806-BNX
Portable Antenna PEXC-806-BNX
PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz COVERED BNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 806-866MHz COVERED BNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-806-BNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers