Comtelco Industries, Inc. 2-Port Coupler Stacker CC850-2

Description
2-PORT COUPLER STACKER 800-970MHz FEMALE "N" TERMINATIONS
Description
2-PORT COUPLER STACKER 800-970MHz FEMALE "N" TERMINATIONS

Suppliers

Company
Product
Description
Supplier Links
2-Port Coupler Stacker - CC850-2 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
2-Port Coupler Stacker
CC850-2
2-Port Coupler Stacker CC850-2
2-PORT COUPLER STACKER 800-970MHz FEMALE "N" TERMINATIONS

2-PORT COUPLER STACKER 800-970MHz FEMALE "N" TERMINATIONS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category RF Couplers
Product Number CC850-2
Product Name 2-Port Coupler Stacker
RF Coupler Type Bi-Directional
Package Type Connectorized
Impedance 50 ohms
Frequency Range 800.00 to 970.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω - ZDC-20-3-75BR+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details