Mini-Circuits 19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω ZDC-20-3-75BR+

Description
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω
Request a Quote
Description
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZDC-20-3-75 is a 75Ω coaxial directional coupler covering 1 to 150 MHz with a nominal coupling of 19.5 dB, typical mainline loss of 0.35 dB, and typical directivity of 25 dB. It is housed in a shielded M22 case and features BNC connectors. The product is RoHS compliant, as indicated by the + suffix. Operating and storage temperatures range from -55°C to 100°C. The maximum input power is 4 W.

Datasheet Summary
Powered by GS/AI

ZDC-20-3-75 is a 75Ω coaxial directional coupler covering 1 to 150 MHz with a nominal coupling of 19.5 dB, typical mainline loss of 0.35 dB, and typical directivity of 25 dB. It is housed in a shielded M22 case and features BNC connectors. The product is RoHS compliant, as indicated by the + suffix. Operating and storage temperatures range from -55°C to 100°C. The maximum input power is 4 W.

Suppliers

Company
Product
Description
Supplier Links
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω - ZDC-20-3-75BR+ - Mini-Circuits
Brooklyn, NY, United States
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω
ZDC-20-3-75BR+
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω ZDC-20-3-75BR+
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω

19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Couplers
Product Number ZDC-20-3-75BR+
Product Name 19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-MBDA-30-451HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 225.00 to 450.00 MHz
View Details
20.5 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-20-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω - Z30-18-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details
16 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω - RDC-16-182-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details