MO2 Inc. Continuous Monitoring System CMS-4000

Description
The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary. The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements. The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.
Datasheet
Description
The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary. The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements. The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Monitoring System - CMS-4000 - MO2 Inc.
Dallas, TX, USA
Continuous Monitoring System
CMS-4000
Continuous Monitoring System CMS-4000
The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary. The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements. The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.

The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent, storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough.

It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional automatic cleaning functions. It can control up to 4 Digital Hydrocarbon Probes (DHPs) and has 0-5 Volt or 4-20 mAmp output which allows the customer to perform on-line command and control functions and have remote access to the unit for data collection when necessary.

The optional Programmable In-Line Cleaning System can be programmed to clean the probes at specified intervals between measurements.

The CMS-4000 has an optional skid mount for easy installation at remote and cramped locations. The system has no moving parts, has corrosion protected components and has NEMA-4X (explosion proof) enclosures. It comes with Class I Division 1 or 2 and Eexp II air purge options.

Datasheet

Technical Specifications

  MO2 Inc.
Product Category Gas Instruments
Product Number CMS-4000
Product Name Continuous Monitoring System
Measurement Type Trace; Leakage
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0-2,000 ppm as TPH)
Electrical Outputs Voltage; Current
Features Controller; Hazardous Environment; Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Methane Carbon Isotope Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Gas Types Toxic; Hydrocarbons; (Measurements of 13C/12C in methane (δ13CH4))
Electrical Outputs Voltage
Instrument Type Analyzer
View Details