Rochester Electronics RF Amplifiers - MD7IC2755GNR1 MD7IC2755GNR1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884459-MD7IC2755GNR1 Features: RF Amplifier IC WiMax 2.5GHz ~ 2.7GHz TO-270 WB-14 GULL Package: Bulk Package: TO-270-14 Variant, Gull Wing Categories: RF/IF and RFID Case / Package: TO-270 WB-14 GULL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884459-MD7IC2755GNR1 Features: RF Amplifier IC WiMax 2.5GHz ~ 2.7GHz TO-270 WB-14 GULL Package: Bulk Package: TO-270-14 Variant, Gull Wing Categories: RF/IF and RFID Case / Package: TO-270 WB-14 GULL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MD7IC2755GNR1
884459-MD7IC2755GNR1
RF Amplifiers - MD7IC2755GNR1 884459-MD7IC2755GNR1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884459-MD7IC2755GNR1 Features: RF Amplifier IC WiMax 2.5GHz ~ 2.7GHz TO-270 WB-14 GULL Package: Bulk Package: TO-270-14 Variant, Gull Wing Categories: RF/IF and RFID Case / Package: TO-270 WB-14 GULL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884459-MD7IC2755GNR1
Features: RF Amplifier IC WiMax 2.5GHz ~ 2.7GHz TO-270 WB-14 GULL
Package: Bulk
Package: TO-270-14 Variant, Gull Wing
Categories: RF/IF and RFID
Case / Package: TO-270 WB-14 GULL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 884459-MD7IC2755GNR1
Product Name RF Amplifiers - MD7IC2755GNR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz - ADCA3952 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details