mmTron Inc.
RF Mixer
TMC170-D
Description
20 to 80 GHz Mixer
Request a Quote
Email Supplier
Datasheet
Description
20 to 80 GHz Mixer
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
|
Product Number
|
TMC170-D |
|
Product Name
|
RF Mixer |
|
Package Type
|
Die
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Plugin; QFN, 24-pin
RF
1500 to 2700 MHz
View Details
3 suppliers
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
3000 to 30000 MHz
View Details
Package Type
Surface Mount; Ceramic QFN
LO Power
13 dBm
Intercept Point (IP3)
16 dBm
View Details
3 suppliers
RF
2500 to 18000 MHz
LO
2500 to 18000 MHz
IF
0.0 to 6000 MHz
View Details