Qorvo 6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC CMD177C3

Description
Qorvo's CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177C3 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177C3 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC - CMD177C3 - Qorvo
Greensboro, NC, United States
6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC
CMD177C3
6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC CMD177C3
Qorvo's CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177C3 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The CMD177C3 mixer MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD177C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet
RF Mixers - 2312-CMD177C3DKR-ND - DigiKey
Thief River Falls, MN, United States
6 - 14 GHZ DOUBLE BALANCED MIXER

6 - 14 GHZ DOUBLE BALANCED MIXER

Buy Now Datasheet
RF Mixers - 2312-CMD177C3CT-ND - DigiKey
Thief River Falls, MN, United States
6 - 14 GHZ DOUBLE BALANCED MIXER

6 - 14 GHZ DOUBLE BALANCED MIXER

Buy Now Datasheet
RF Mixers - 2312-CMD177C3TR-ND - DigiKey
Thief River Falls, MN, United States
6 - 14 GHZ DOUBLE BALANCED MIXER

6 - 14 GHZ DOUBLE BALANCED MIXER

Buy Now Datasheet
14 GHz Rf Mixer - 861-CMD177C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14 GHz Rf Mixer
861-CMD177C3
14 GHz Rf Mixer 861-CMD177C3
RF Mixer 6 - 14 GHz Double Balanced Mixer Product overview: CMD177C3 from Qorvo is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 14 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CMD177C3 can be used for catalog matching and distributor lookup.

RF Mixer 6 - 14 GHz Double Balanced Mixer Product overview: CMD177C3 from Qorvo is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14 GHz. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 14 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-CMD177C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Mixers RF Mixers RF Mixers
Product Number CMD177C3 2312-CMD177C3DKR-ND 861-CMD177C3
Product Name 6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC RF Mixers 14 GHz Rf Mixer
Package Type Surface Mount; Ceramic QFN Surface Mount; 12-WFQFN Exposed Pad Reel
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
Mixer Type Fundamental
RF 6000 to 14000 MHz 6000 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - RF2418TR7 - 733769-RF2418TR7 - Win Source Electronics
Specs
RF 400 to 1100 MHz
View Details
2 suppliers
RF Mixers - 2312-RF2052TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
RF 30 to 2500 MHz
View Details
RF Mixers - 2312-RF2051TR13CT-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
RF 30 to 2500 MHz
View Details
4 - 8.5 GHz (C, X Band) Fundamental Mixer - CMD251C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 17 dBm
Intercept Point (IP3) 21 dBm
View Details
2 suppliers