Marki Microwave LLC MM1-0330HS, GaAs MMIC Double Balanced Mixer MM1-0330HS

Description
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.
Request a Quote Datasheet
Description
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MM1-0330HS, GaAs MMIC Double Balanced Mixer - MM1-0330HS - Marki Microwave LLC
Morgan Hill, CA, United States
MM1-0330HS, GaAs MMIC Double Balanced Mixer
MM1-0330HS
MM1-0330HS, GaAs MMIC Double Balanced Mixer MM1-0330HS
MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.

MM1-0330H is a GaAs MMIC double balanced mixer that features excellent conversion loss, superior isolations, and spurious performance across a broad 3-30 GHz bandwidth. The MM1-0330H works well as both an up and down converter through the K band and beyond with an IF response from DC to 5GHz. The MM1-0330H features high linearity. For higher linearity applications, the sister MM1-0330T is recommended. It is available as both wire bondable die and as a connectorized module.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number MM1-0330HS
Product Name MM1-0330HS, GaAs MMIC Double Balanced Mixer
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

M1-0412LE-2, Double-Balanced 4 - 12 GHz Mixers - M1-0412LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 12000 MHz
View Details
MMIQ-1865LCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-1865LCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 18000 to 65000 MHz
View Details
M1-0818MP, Double-Balanced Mixers - M1-0818MP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 8000 to 18000 MHz
View Details
T3-1040GLES-1, High-Linearity Triple-Balanced Mixers - T3-1040GLES-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Triple Balanced; mixers
RF 10000 to 40000 MHz
View Details