ExxonMobil - Polyethylene Products Escor™ EAA Copolymer Resins Escor™ 5080

Description
Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.
Request a Quote
Description
Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Escor,Ñ¢ 5080, also known as Exxtra,Ñ¢ Adhere EAA30010, is an ethylene acrylic acid copolymer with a high melt index and 10 wt% acrylic acid comonomer content. This resin is designed for applications requiring strong adhesion to polar materials without the need for primers. It can be formulated for outdoor use and is suitable for various applications, including adhesive formulations, heat seal layers, and as a masterbatch base resin. The typical density of Escor,Ñ¢ 5080 is 0.937 g/cm², with a melt index of 30 g/10 min at 190°C under a load of 2.16 kg. The peak melting temperature is 203°F (95°C), and the Vicat softening temperature is 161°F (71°C). It is important to note that this product is not intended for medical applications and compliance with food contact regulations should be verified with ExxonMobil. Proper processing techniques are recommended to minimize corrosion risks during manufacturing.

Datasheet Summary
Powered by GS/AI

Escor,Ñ¢ 5080, also known as Exxtra,Ñ¢ Adhere EAA30010, is an ethylene acrylic acid copolymer with a high melt index and 10 wt% acrylic acid comonomer content. This resin is designed for applications requiring strong adhesion to polar materials without the need for primers. It can be formulated for outdoor use and is suitable for various applications, including adhesive formulations, heat seal layers, and as a masterbatch base resin. The typical density of Escor,Ñ¢ 5080 is 0.937 g/cm², with a melt index of 30 g/10 min at 190°C under a load of 2.16 kg. The peak melting temperature is 203°F (95°C), and the Vicat softening temperature is 161°F (71°C). It is important to note that this product is not intended for medical applications and compliance with food contact regulations should be verified with ExxonMobil. Proper processing techniques are recommended to minimize corrosion risks during manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Escor™ EAA Copolymer Resins - Escor™ 5080 - ExxonMobil - Polyethylene Products
Spring, TX, United States
Escor™ EAA Copolymer Resins
Escor™ 5080
Escor™ EAA Copolymer Resins Escor™ 5080
Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.

Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Escor™ 5080
Product Name Escor™ EAA Copolymer Resins
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33901 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3131A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3040 Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 6500 psi (44816 KPa)
Elongation 650.0 %
View Details