Interpower Circuit Breaker 82910030

Description
Current Rating: 4A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal Resistance: .087 Ohms Dielectric Strength: See Remarks Max. Interrupt Capacity: 250 Humidity Rating: 240hrs @ 95% H Quick Disconnects: 4/6.3mm or 8/2.8mm Terminal Material: Brass Panel Thickness: 1 to 6.35mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Snap-in Mounting. Dielectric Strength: Operating area - 3000VAC; Between Poles - 1500VAC. UL 1077 Interrupting Capacity = 5000A (AC).
Request a Quote Datasheet
Description
Current Rating: 4A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal Resistance: .087 Ohms Dielectric Strength: See Remarks Max. Interrupt Capacity: 250 Humidity Rating: 240hrs @ 95% H Quick Disconnects: 4/6.3mm or 8/2.8mm Terminal Material: Brass Panel Thickness: 1 to 6.35mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Snap-in Mounting. Dielectric Strength: Operating area - 3000VAC; Between Poles - 1500VAC. UL 1077 Interrupting Capacity = 5000A (AC).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker - 82910030 - Interpower
Oskaloosa, IA, United States
Circuit Breaker
82910030
Circuit Breaker 82910030
Current Rating: 4A Voltage Rating: 240/250VAC Temperature Rating: -30ºC to 60ºC Electrical Life: 50000 cycles Mechanical Life: 50000 cycles Insulation Resistance: >100 Mega-Ohms Shock Resistance: 30G Vibration Resistance: 8G Internal Resistance: .087 Ohms Dielectric Strength: See Remarks Max. Interrupt Capacity: 250 Humidity Rating: 240hrs @ 95% H Quick Disconnects: 4/6.3mm or 8/2.8mm Terminal Material: Brass Panel Thickness: 1 to 6.35mm General Material: Polyamide 6/6 Color: Black CE Marking: yes REMARKS: Snap-in Mounting. Dielectric Strength: Operating area - 3000VAC; Between Poles - 1500VAC. UL 1077 Interrupting Capacity = 5000A (AC).

Current Rating: 4A

Voltage Rating: 240/250VAC

Temperature Rating: -30ºC to 60ºC

Electrical Life: 50000 cycles

Mechanical Life: 50000 cycles

Insulation Resistance: >100 Mega-Ohms

Shock Resistance: 30G

Vibration Resistance: 8G

Internal Resistance: .087 Ohms

Dielectric Strength: See Remarks

Max. Interrupt Capacity: 250

Humidity Rating: 240hrs @ 95% H

Quick Disconnects: 4/6.3mm or 8/2.8mm

Terminal Material: Brass

Panel Thickness: 1 to 6.35mm

General Material: Polyamide 6/6

Color: Black

CE Marking: yes

REMARKS: Snap-in Mounting. Dielectric Strength: Operating area - 3000VAC; Between Poles - 1500VAC. UL 1077 Interrupting Capacity = 5000A (AC).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Circuit Breakers
Product Number 82910030
Product Name Circuit Breaker
Rated AC Voltage 240 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details