Altech Corp. Single Pole B-Trip Manual Motor Controllers Circuit Breakers 1B30UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B30UM - Altech Corp.
Flemington, NJ, USA
Single Pole B-Trip Manual Motor Controllers Circuit Breakers
1B30UM
Single Pole B-Trip Manual Motor Controllers Circuit Breakers 1B30UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1B30UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1B30UM
Circuit Breakers 1B30UM
1B30UM, 30A, CIRCUIT BREAKER

1B30UM, 30A, CIRCUIT BREAKER

Buy Now
ALTH Miniature - 1B30UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1B30UM
ALTH Miniature 1B30UM
508 480Y/277AC Breaker 1P B TRP 30A UL

508 480Y/277AC Breaker 1P B TRP 30A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;B - 70076084 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;B
70076084
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;B 70076084
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1B30UM 1B30UM 1B30UM 70076084
Product Name Single Pole B-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 30A;DIN RAIL;1 POLE;DUAL TERM;B
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 30 amps 30 amps 30 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Din Rail Mount Circuit Breaker - 11732352 - Radwell International
Specs
Rated Current 25 amps
View Details
Circuit Breakers & Accessories - 1BU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details
Single Pole Supplementary D-Trip Circuit Breakers - 1DU2R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers