Verbatim Corporation 3D Printer Filament, Abs, 3Mm, White; Diameter Verbatim 55007

Description
3D PRINTER FILAMENT, ABS, 3MM, WHITE; Diameter:3mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg; Product Range:
Datasheet
Description
3D PRINTER FILAMENT, ABS, 3MM, WHITE; Diameter:3mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Abs, 3Mm, White; Diameter Verbatim - 44AC4188 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Abs, 3Mm, White; Diameter Verbatim
44AC4188
3D Printer Filament, Abs, 3Mm, White; Diameter Verbatim 44AC4188
3D PRINTER FILAMENT, ABS, 3MM, WHITE; Diameter:3mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg; Product Range:

3D PRINTER FILAMENT, ABS, 3MM, WHITE; Diameter:3mm; Filament Colour:White; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:230°C; Melting Temperature Max:240°C; Filament Weight:1kg; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 44AC4188
Product Name 3D Printer Filament, Abs, 3Mm, White; Diameter Verbatim
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details