RS Components, Ltd. Rope 2479098

Description
Galvanised wire rope,10mm dia x 50m L
Request a Quote
Description
Galvanised wire rope,10mm dia x 50m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 2479098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised wire rope,10mm dia x 50m L

Galvanised wire rope,10mm dia x 50m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 2479098
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details
Rope - 2776556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details
Rope - 672964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.00 inch (0 mm)
View Details