MISCO Speaker JN8S-4B

Description
Key Features: 8" (205 Mm), 4 Ohm 15 Watts Water Resistant Paper Cone With Cloth Surround Ro Hs Compliant;
Datasheet
Description
Key Features: 8" (205 Mm), 4 Ohm 15 Watts Water Resistant Paper Cone With Cloth Surround Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JN8S-4B - MISCO
Minneapolis, MN, USA
Speaker
JN8S-4B
Speaker JN8S-4B
Key Features: 8" (205 Mm), 4 Ohm 15 Watts Water Resistant Paper Cone With Cloth Surround Ro Hs Compliant;

Key Features:

  • 8" (205 Mm), 4 Ohm
  • 15 Watts
  • Water Resistant Paper Cone With Cloth Surround
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JN8S-4B
Product Name Speaker
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details