MISCO Speaker EN4S-4FR

Description
Key Features: 4" (100mm), 4 Ohm Voice Range, 12 Watts Neodymium Magnet, Flame Retardant Paper Cone;
Datasheet
Description
Key Features: 4" (100mm), 4 Ohm Voice Range, 12 Watts Neodymium Magnet, Flame Retardant Paper Cone;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - EN4S-4FR - MISCO
Minneapolis, MN, USA
Speaker
EN4S-4FR
Speaker EN4S-4FR
Key Features: 4" (100mm), 4 Ohm Voice Range, 12 Watts Neodymium Magnet, Flame Retardant Paper Cone;

Key Features:

  • 4" (100mm), 4 Ohm
  • Voice Range, 12 Watts
  • Neodymium Magnet, Flame Retardant Paper Cone;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number EN4S-4FR
Product Name Speaker
Nominal Power 12 watts
Impedance 4 ohms
Sensitivity 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC8GL-4B - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 98 dB
View Details