Mini-Circuits Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω ZXBF-K24+

Description
Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS
Request a Quote Datasheet
Description
Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω - ZXBF-K24+ - Mini-Circuits
Brooklyn, NY, United States
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω
ZXBF-K24+
Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω ZXBF-K24+
Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS

Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZXBF-K24+
Product Name Reflectionless Band Pass Filter, 19500 - 20500 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-CBP6-522R5BG+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 522 MHz
View Details
Lumped LC Band Pass Filter, 470 - 705 MHz, 50Ω - ZABP-587-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 587 dB
View Details
Ceramic Filters - 3157-HFCN-1322+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 16400 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 1570 - 1810 MHz, 50Ω - BFCN-1690+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1690 dB
View Details
3 suppliers