Mini-Circuits Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω ZXBF-K183+

Description
Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS
Request a Quote
Description
Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXBF-K183+ is a 50Ω coaxial reflectionless bandpass filter covering 17.5 to 18.5 GHz, designed to absorb stopband signals and eliminate reflections back to the source. It features a 2.92mm-Female connectorized package with dimensions of 17.1 x 15.2 x 10.0 mm and operates from -55°C to +105°C. Insertion loss is 5.2 to 6.5 dB within the passband, with stopband rejection of 47 dB typical in the upper stopband (27-32 GHz). Return loss exceeds 12.7 dB in the passband and 20 dB in the lower stopband. The filter is rated for 0.5 W RF power input in the passband at 25°C, derating linearly to 0.25 W at 105°C, and supports cascadable operation with RoHS compliance.

Datasheet Summary
Powered by GS/AI

The ZXBF-K183+ is a 50Ω coaxial reflectionless bandpass filter covering 17.5 to 18.5 GHz, designed to absorb stopband signals and eliminate reflections back to the source. It features a 2.92mm-Female connectorized package with dimensions of 17.1 x 15.2 x 10.0 mm and operates from -55°C to +105°C. Insertion loss is 5.2 to 6.5 dB within the passband, with stopband rejection of 47 dB typical in the upper stopband (27-32 GHz). Return loss exceeds 12.7 dB in the passband and 20 dB in the lower stopband. The filter is rated for 0.5 W RF power input in the passband at 25°C, derating linearly to 0.25 W at 105°C, and supports cascadable operation with RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω - ZXBF-K183+ - Mini-Circuits
Brooklyn, NY, United States
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω
ZXBF-K183+
Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω ZXBF-K183+
Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS

Mini-Circuits’ ZXBF Series reflectionless filters employs a novel filter topology which absorbs and terminates stopband signals internally rather than reflecting them back to the source. Reflectionless filters eliminate stopband reflections, allowing them to be paired with sensitive devices and used in applications that otherwise require circuits such as isolation amplifiers or attenuators. This is developed in a new broadband, stable connectorized package. KKEEYY FFEEAATTUURREESS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number ZXBF-K183+
Product Name Reflectionless Band Pass Filter, 17500 - 18500 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 4707 - 4847 MHz, 50Ω - CBP4-4777AG+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 13.9 - 17.5 GHz, 50Ω - BFHKI-1572+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω - BFCV-4085+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4085 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 2631.5 - 2681 MHz, 50Ω - CBP4-T2656R25+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details