Mini-Circuits RF Filters ZX75HP-290-S+

Description
RF FILTER HIPASS 1.765GHZ INLINE
Request a Quote Datasheet
Description
RF FILTER HIPASS 1.765GHZ INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 3157-ZX75HP-290-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER HIPASS 1.765GHZ INLINE

RF FILTER HIPASS 1.765GHZ INLINE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-ZX75HP-290-S+-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type High Pass
Fc 1765 MHz
Bandwidth 2.67E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11576A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2680 MHz
View Details
MFLP-00002CH, Passive GaAs MMIC 9.3 GHz Lowpass Filter - MFLP-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 9300 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details