Anatech Electronics, Inc. 3500 MHz Suspended Stripline High pass Filter AE3500SSH6542

Description
3500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Suspended Stripline High pass Filter - AE3500SSH6542 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Suspended Stripline High pass Filter
AE3500SSH6542
3500 MHz Suspended Stripline High pass Filter AE3500SSH6542
3500 MHz Suspended Stripline High pass Filter

3500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500SSH6542
Product Name 3500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
9500 MHz Suspended Stripline High pass Filter - AE9500SSH6565 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 9500 MHz
Insertion Loss 2 dB
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
3000 MHz Strip-Line High Pass Filter - AE3000SLH1006 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
View Details