Mini-Circuits Lumped LC Band Pass Filter, 600 - 900 MHz, 50Ω ZX75BP-750-S+

Description
ZX75BP-750-S+ is a band pass filter built in a connectorized package. Covering 600-900 MHz bandwidth, this offers good matching in the passband and high rejection in the stop band. Its wide stopband rejection will be suitable for applications which need far-frequency attenuation.
Request a Quote Datasheet
Description
ZX75BP-750-S+ is a band pass filter built in a connectorized package. Covering 600-900 MHz bandwidth, this offers good matching in the passband and high rejection in the stop band. Its wide stopband rejection will be suitable for applications which need far-frequency attenuation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 600 - 900 MHz, 50Ω - ZX75BP-750-S+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 600 - 900 MHz, 50Ω
ZX75BP-750-S+
Lumped LC Band Pass Filter, 600 - 900 MHz, 50Ω ZX75BP-750-S+
ZX75BP-750-S+ is a band pass filter built in a connectorized package. Covering 600-900 MHz bandwidth, this offers good matching in the passband and high rejection in the stop band. Its wide stopband rejection will be suitable for applications which need far-frequency attenuation.

ZX75BP-750-S+ is a band pass filter built in a connectorized package. Covering 600-900 MHz bandwidth, this offers good matching in the passband and high rejection in the stop band. Its wide stopband rejection will be suitable for applications which need far-frequency attenuation.

Supplier's Site Datasheet
RF Filters - 3157-ZX75BP-750-S+-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BANDPASS 750MHZ MODULE

RF FILTER BANDPASS 750MHZ MODULE

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ZX75BP-750-S+ 3157-ZX75BP-750-S+-ND
Product Name Lumped LC Band Pass Filter, 600 - 900 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 750 dB 2.5 dB
Package Type Connectorized Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 6.8 - 8.4 GHz, 50Ω - BFHKI-7551+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 19.4 to 23.8 GHz , 50Ω - BFHKI-2162+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - BFCN-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4440 dB
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1200 - 1400 MHz, 50Ω - CBP2-1300BV+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers